Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Ultra-compact complex digital transistor |
Input resistor type |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-563 |
---|---|
JEITA Package | SC-107C |
Number of terminal | 6 |
Polarity | NPN+NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 4.7 |
Input resistance R1 2 [kΩ] | 4.7 |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.1 |
Collector-Emitter voltage VCEO2[V] | 50 |
Collector current(continuous) IC2[A] | 0.1 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
Equivalent (Single Part) | DTC143T / DTC143T |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.55) |
Data Sheet |
---|
EMH3 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
NPN/PNP DIGITAL 50V 100mA 4,7KOhm SOT563 | Rutronik |
Trans Digital BJT NPN 50V 100mA 6-Pin EMT T/R | Avnet America |
TRANSISTOR,NPNNPN,50V,0.1A,EMT6 | Farnell |
Where can I find additional details, specifications and documents for a EMH3T2R?
Additional datasheets, footprints and schematics for EMH3T2R are listed on our Part Details page. You can also find images and similar parts to EMH3T2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMH3T2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMH3T2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMH3T2R you can contact the distributor directly for product support, shipping queries etc.
Is the EMH3T2R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for EMH3T2R have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Rutronik, Avnet America and Farnell have stock available or on a lead time for EMH3T2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMH3T2R often in real-time on the comparison pages.
What if I can't find stock of EMH3T2R?
You can fill out our help required form which you can use to request a quote for EMH3T2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.