Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 9A |
Drain Source Voltage Vds | 24V |
On Resistance Rds(on) | 0.012ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.3V |
Power Dissipation Pd | 1.3W |
Transistor Case Style | SOT-383FL |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Mosfet, Dual N-Ch, 24V, 9A, Sot-383Fl | Newark Electronics |
MOSFET, DUAL N-CH, 24V, 9A, SOT-383FL | Farnell |
Transistor MOSFET Array Dual N-CH 24V 9A 8-Pin EMH T/R | Avnet America |
Where can I find additional details, specifications and documents for a EMH2418R-TL-H?
Additional datasheets, footprints and schematics for EMH2418R-TL-H are listed on our Part Details page. You can also find images and similar parts to EMH2418R-TL-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMH2418R-TL-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMH2418R-TL-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMH2418R-TL-H fall under?
The EMH2418R-TL-H is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to EMH2418R-TL-H when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMH2418R-TL-H you can contact the distributor directly for product support, shipping queries etc.
Is the EMH2418R-TL-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMH2418R-TL-H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for EMH2418R-TL-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMH2418R-TL-H often in real-time on the comparison pages.
What if I can't find stock of EMH2418R-TL-H?
You can fill out our help required form which you can use to request a quote for EMH2418R-TL-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.