Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0364
Ultra-compact complex digital transistor |
Built-In Biasing Resistors |
Potential divider type |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-563 |
---|---|
JEITA Package | SC-107C |
Number of terminal | 6 |
Polarity | NPN+PNP |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 22 |
Emitter base Resistance R2 1 [kΩ] | 22 |
Supply voltage VCC 2[V] | -50 |
Collector current IC 2[A] | -0.1 |
Input resistance R1 2 [kΩ] | 22 |
Emitter base Resistance R2 2 [kΩ] | 22 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
Equivalent (Single Part) | DTA124E / DTC124E |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.55) |
Data Sheet |
---|
EMD2 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
PNP+NPN Digital transistor (with built-in resistors), EMT6, SOT-563, SC-107C | Future Electronics |
Trans Digital BJT NPN/PNP 100mA 6-Pin EMT T/R | Avnet America |
TRANSISTOR DUAL DIGITAL, EMT PNP/NPN | element14 |
Where can I find additional details, specifications and documents for a EMD2T2R?
Additional datasheets, footprints and schematics for EMD2T2R are listed on our Part Details page. You can also find images and similar parts to EMD2T2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMD2T2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMD2T2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMD2T2R you can contact the distributor directly for product support, shipping queries etc.
Is the EMD2T2R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for EMD2T2R have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Avnet America and element14 have stock available or on a lead time for EMD2T2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMD2T2R often in real-time on the comparison pages.
What if I can't find stock of EMD2T2R?
You can fill out our help required form which you can use to request a quote for EMD2T2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.