Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EM7482-000 |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.73
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
800
in stock
|
Buy Now | |
Rapid Electronics
from US$1.50
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
800
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.64
|
-
|
Buy Now | |
Sager
from US$0.30
|
-
|
Buy Now |
Shrink Ratio | 2:1 |
---|---|
Fluid Type | Water |
Flexibility | Very Flexible |
Color | Black |
Material | ZEROHAL Polyolefin |
Recovered Wall Thickness (Nominal) | .44mm, .017in |
Expanded Inside Diameter (Min) | 2.9mm, .114in |
Recovered Inside Diameter (Max) | .049in, 1.25mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | China |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | X2 |
Flammability | Flame-Retardant |
Resistant To | Abrasion |
Operating Temperature Range | -30 – 125°C |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Fluid Resistance | Moisture/Spray Protection |
Heat Shrink Tubing And Sleeves X2-2.5-0-Sp-Sm |Raychem Te Connectivity EM7482-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves X2-2.5-0-SP-SM | Rapid Electronics |
TE Connectivity X2-2.5-0-SP-SM Heat Shrink Tubing and Sl | Distrelec |
Heat Shrinkable Tubing Single Wall 2:1 Shrink Ratio #2.5 Size Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves X2-2.5-0-SP-SM | Sager |
Where can I find additional details, specifications and documents for a EM7482-000?
Additional datasheets, footprints and schematics for EM7482-000 are listed on our Part Details page. You can also find images and similar parts to EM7482-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM7482-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM7482-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM7482-000 fall under?
The EM7482-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to EM7482-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM7482-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EM7482-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM7482-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for EM7482-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM7482-000 often in real-time on the comparison pages.
What if I can't find stock of EM7482-000?
You can fill out our help required form which you can use to request a quote for EM7482-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.