Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.34
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$32.84
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$29.30
|
200
in stock
|
Buy Now | |
Heilind Electronics
from US$42.11
|
132
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$42.11
|
26
in stock
|
Buy Now | |
Avnet America
from US$26.34
|
-
|
Buy Now | |
RS Americas
from US$38.38
|
-
|
Buy Now | |
TTI Europe
from US$30.60
|
-
|
Buy Now | |
TE Store
from US$32.58
|
-
|
Buy Now | |
Sager
from US$28.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 3.5g |
---|---|
Cable Bundle Diameter | .125 – .25in, 3.18 – 6.35mm |
AS21919 Size | 3 |
Clamp Size | 3 |
Clamp Material | PEEK |
Cushion Material | Chloroprene |
Cable Mounting Accessory Type | P-Clamp |
Operating Temperature Range | -85 – 185°F, -65 – 85°C |
P-Clamps, Cable Mounting & Harness Accessories | Future Electronics |
THA-PDKG-03 P-CLAMP SIZE 3 | Heilind Electronics |
P-Clamp for 3.18mm to 6.35mm Diameter Cables Clamp Size 3 PEEK | Avnet America |
Cable Mounting & Accessories, P-Clamp Size 3 | TE Connectivity EM7078-000 | RS Americas |
HA-PDKG-03 | TTI Europe |
THA-PDKG-03 Cable Mounting Accessory Type: P-Clamp Clamp Size: 3 Compatible Cable Bundle Diameter Range: .125 – .25 in Compatible Cable Bundle Diameter Range: 3.18 – 6.35 mm P-Clamp 3 .125 – .25" 3.18 – 6.35 mm | Flexible P-Clamp | Part Number: EM7078-000 | Internal Number: EM7078-000 | TE Connectivity | TE Store |
Cable Mounting & Accessories P-CLAMP Size 3 THA-PDKG-03 | Sager |
Where can I find additional details, specifications and documents for a EM7078-000?
Additional datasheets, footprints and schematics for EM7078-000 are listed on our Part Details page. You can also find images and similar parts to EM7078-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM7078-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM7078-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM7078-000 fall under?
The EM7078-000 is listed under Harnessing > Cable Mounting & Harness Accessories.
Can I view similar or alternative parts?
You can view similar parts to EM7078-000 when available in the Cable Mounting & Harness Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM7078-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EM7078-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM7078-000 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for EM7078-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM7078-000 often in real-time on the comparison pages.
What if I can't find stock of EM7078-000?
You can fill out our help required form which you can use to request a quote for EM7078-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.