Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EM64366001 |
Fluid Type | Transmission Fluid, Engine Coolant, Lubricating Oil, Engine Cleaner, Gasoline, Diesel Fuel, Brake Fluid, Water |
---|---|
Color | Yellow |
Shrink Ratio | 2:1 |
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Nominal) | .075in, 1.91mm |
Recovered Inside Diameter (Max) | .5in, 12.7mm |
Recovered Wall Thickness (Tolerance) | .3mm, .012in |
Cut Length | 51mm, 2in |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | China, Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Recovery Temperature | 135°C |
Resistant To | Fluids, Strain, Abrasion, Mechanical Damage |
Fluid Resistance | Splash Protection, Moisture/Spray Protection, Limited Immersion Protection |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 130°C |
Flammability | Flame-Retardant |
Heat Shrink Tubing 2:1 Polyolefin Yellow | Avnet America |
Heat Shrink Tubing & Sleeves BATTU-25.4/12.7-A1-4-51MM | Sager |
Where can I find additional details, specifications and documents for a EM64366001?
Additional datasheets, footprints and schematics for EM64366001 are listed on our Part Details page. You can also find images and similar parts to EM64366001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM64366001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM64366001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM64366001 fall under?
The EM64366001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to EM64366001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM64366001 you can contact the distributor directly for product support, shipping queries etc.
Is the EM64366001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM64366001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EM64366001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM64366001 often in real-time on the comparison pages.
What if I can't find stock of EM64366001?
You can fill out our help required form which you can use to request a quote for EM64366001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.