Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Stellaris X00 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | LM3S |
Kit Contents | Evaluation Board USB Cable 20-pin JTAG/SWD Target Cable CD Include Complete Documentation |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Evaluation Kit |
Features | OLED Graphics Display JTAG Debug Connector |
Kit Features | 50MHz Stellaris LM3S811 ARM Cortex-M3-based MCU OLED Graphic Display JTAG Debug Connector |
Supported Devices | LM3S811 |
Type | Evaluation Kit |
Where can I find additional details, specifications and documents for a EKK-LM3S811?
Additional datasheets, footprints and schematics for EKK-LM3S811 are listed on our Part Details page. You can also find images and similar parts to EKK-LM3S811 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKK-LM3S811 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKK-LM3S811 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKK-LM3S811 fall under?
The EKK-LM3S811 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EKK-LM3S811 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKK-LM3S811 you can contact the distributor directly for product support, shipping queries etc.
Is the EKK-LM3S811 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EKK-LM3S811 have stock available?
There is no stock from authorised distributors for EKK-LM3S811.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKK-LM3S811 often in real-time on the comparison pages.
What if I can't find stock of EKK-LM3S811?
You can fill out our help required form which you can use to request a quote for EKK-LM3S811 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.