Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Stellaris 2000 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | LM3S |
Kit Contents | Evaluation Board LM3S2110 CAN Device Board USB JTAG/SWD Target Cable CAN Cable CD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Evaluation Kit |
Features | OLED Graphics Display Magnetic Speaker Integrated CAN MAC |
Kit Features | Stellaris LM3S2965 MCU Magnetic Speaker OLED Graphic Display USB Serial Communication |
Supported Devices | LM3S2965 |
Type | Evaluation Kit |
Where can I find additional details, specifications and documents for a EKK-LM3S2965?
Additional datasheets, footprints and schematics for EKK-LM3S2965 are listed on our Part Details page. You can also find images and similar parts to EKK-LM3S2965 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKK-LM3S2965 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKK-LM3S2965 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKK-LM3S2965 fall under?
The EKK-LM3S2965 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EKK-LM3S2965 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKK-LM3S2965 you can contact the distributor directly for product support, shipping queries etc.
Is the EKK-LM3S2965 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EKK-LM3S2965 have stock available?
There is no stock from authorised distributors for EKK-LM3S2965.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKK-LM3S2965 often in real-time on the comparison pages.
What if I can't find stock of EKK-LM3S2965?
You can fill out our help required form which you can use to request a quote for EKK-LM3S2965 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.