Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Stellaris 9000 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | LM3S |
Kit Contents | Evaluation Board Mechanical and Electrical Components |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | LM3S9B92 MCU MicroSD Card Connector RJ45 Ethernet USB Host & Device Connectors |
Kit Features | MicroSD Card Connector RJ45 Ethernet USB Host & Device Connectors |
Where can I find additional details, specifications and documents for a EKK-EVALBOT?
Additional datasheets, footprints and schematics for EKK-EVALBOT are listed on our Part Details page. You can also find images and similar parts to EKK-EVALBOT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EKK-EVALBOT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EKK-EVALBOT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EKK-EVALBOT fall under?
The EKK-EVALBOT is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to EKK-EVALBOT when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EKK-EVALBOT you can contact the distributor directly for product support, shipping queries etc.
Is the EKK-EVALBOT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EKK-EVALBOT have stock available?
There is no stock from authorised distributors for EKK-EVALBOT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EKK-EVALBOT often in real-time on the comparison pages.
What if I can't find stock of EKK-EVALBOT?
You can fill out our help required form which you can use to request a quote for EKK-EVALBOT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.