Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Recovered Wall Thickness (Max) | 4.3mm |
Application Diameter (Min) | 55mm |
Wall Thickness | Thick |
Expanded Inside Diameter (Min) | 200mm |
Application Diameter (Max) | 180mm |
Cut Length | 500mm |
Recovered Inside Diameter (Max) | 50mm |
UL Rating | Yes |
Standards | IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 |
CSA Certified | Yes |
Mechanical Resistance | Abrasion Resistant, Against Mechanical Impact or Damage |
Low Smoke Emission | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Emission Free | No |
Thermal Resistance | Applicable for Low Temperatures |
UV-Stabilized | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Marine-Offshore-Shipbuilding Certified | Yes |
Other Colors Available | No |
Product Use | Insulate, protect & seal power cable joints |
Product Availability | EMEA, China, AMERICAS, ANZPAC, ASIA |
Material System | Crosslinked Polyolefin |
Technology | Heat Shrink |
Adhesive Coating | Yes |
Coating Style | Inline |
Product Type | Heat Shrink Tubing |
Component Design | Heat Shrink |
Shrink Ratio | < 3:1 |
Wall Style (Excluding Adhesive) | Single |
Flammability | Non-Flame-Retardant |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Chemical Resistance | Yes |
Where can I find additional details, specifications and documents for a EK9056-000?
Additional datasheets, footprints and schematics for EK9056-000 are listed on our Part Details page. You can also find images and similar parts to EK9056-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EK9056-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK9056-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EK9056-000 fall under?
The EK9056-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EK9056-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EK9056-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EK9056-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EK9056-000 have stock available?
There is no stock from authorised distributors for EK9056-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EK9056-000 often in real-time on the comparison pages.
What if I can't find stock of EK9056-000?
You can fill out our help required form which you can use to request a quote for EK9056-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.