Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EK4510-000 |
Jacket Material | FEP |
---|---|
Shield Style | Braid |
Jacket Color | White |
Conductor Material | Silver-Plated High Strength Copper |
Shield Material | Silver-Coated Copper |
Wire Size | 26AWG |
Impedance | 110Ω |
Dielectric Material | Foamed FEP |
Velocity of Propagation | 0.83 |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Cable 4 Conductor 26 AWG Silver Plated Copper Foamed FEP White | Avnet America |
Multi-Conductor Cables 3EQ-26C422-32M-9 | Sager |
Where can I find additional details, specifications and documents for a EK4510-000?
Additional datasheets, footprints and schematics for EK4510-000 are listed on our Part Details page. You can also find images and similar parts to EK4510-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EK4510-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK4510-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EK4510-000 fall under?
The EK4510-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to EK4510-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EK4510-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EK4510-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EK4510-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for EK4510-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EK4510-000 often in real-time on the comparison pages.
What if I can't find stock of EK4510-000?
You can fill out our help required form which you can use to request a quote for EK4510-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.