Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | HMC6300 HMC6301 |
Kit Application Type | RF / IF |
Application Sub Type | RF Transceiver |
Kit Contents | Eval Brd HMC6300/HMC6301 Tx/Rx Module GUI Software MCX-SMA/USB Cable Power Supply User Guide |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Evaluation Kit, Rf Transceiver | Newark Electronics |
EVALUATION KIT, RF TRANSCEIVER | element14 |
EVALUATION KIT ASSEMBLY | Analog Devices |
Where can I find additional details, specifications and documents for a EK1HMC6350?
Additional datasheets, footprints and schematics for EK1HMC6350 are listed on our Part Details page. You can also find images and similar parts to EK1HMC6350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EK1HMC6350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK1HMC6350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EK1HMC6350 fall under?
The EK1HMC6350 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EK1HMC6350 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EK1HMC6350 you can contact the distributor directly for product support, shipping queries etc.
Is the EK1HMC6350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EK1HMC6350 have stock available?
Authorised distributors including Newark Electronics, element14, Analog Devices and Farnell have stock available or on a lead time for EK1HMC6350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EK1HMC6350 often in real-time on the comparison pages.
What if I can't find stock of EK1HMC6350?
You can fill out our help required form which you can use to request a quote for EK1HMC6350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.