Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EK1087-000 |
Material Systems Code | 100 |
---|---|
Material | Low Fire Hazard Material |
Adhesive Pre-Coat | Yes |
Material Code | 100 |
Lipped | Yes |
Wire/Cable Outside Diameter | 6 mm, .236 in, .35 in, .276 in, 9 mm, .31 in, 8 mm |
Zugelassene Standards | BS-G-198-5-DF, IEC 62329-3-101 |
Approved Standards | BS-G-198-5-DF, IEC 62329-3-101 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 222 |
Molded Part Shape | 90° |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Heat Shrink Boot with Lipped Right Angle Zero Halogen Semiflexible Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps 222K132-100-G20/180-0 | Sager |
Where can I find additional details, specifications and documents for a EK1087-000?
Additional datasheets, footprints and schematics for EK1087-000 are listed on our Part Details page. You can also find images and similar parts to EK1087-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EK1087-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK1087-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EK1087-000 fall under?
The EK1087-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to EK1087-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EK1087-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EK1087-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EK1087-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EK1087-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EK1087-000 often in real-time on the comparison pages.
What if I can't find stock of EK1087-000?
You can fill out our help required form which you can use to request a quote for EK1087-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.