Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EJ3514-000 |
Pre-Installed Lead | Yes/150 mm min |
---|---|
Pre-Installed Lead Type | AS22759/41 |
Expanded Inside Diameter (Min) | 4.32mm, .17in |
Recovered Inside Diameter (Max) | .05in, 1.25mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Splice Type | Shield Terminator |
Temperature Indicator Type | Fusible Ring |
Temperature Indicator | Yes |
Product Type | Shield Terminator |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Operating Temperature (Max) | 200°C |
S200-3-55-22-9CS2904 | TE Connectivity EJ3514-000 | RS Americas |
Splice Terminal Solder Sleeve Shield Terminator with Leads 22AWG Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing S200-3-55-22-9CS2904 | Sager |
Where can I find additional details, specifications and documents for a EJ3514-000?
Additional datasheets, footprints and schematics for EJ3514-000 are listed on our Part Details page. You can also find images and similar parts to EJ3514-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EJ3514-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EJ3514-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EJ3514-000 fall under?
The EJ3514-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to EJ3514-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EJ3514-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EJ3514-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EJ3514-000 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for EJ3514-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EJ3514-000 often in real-time on the comparison pages.
What if I can't find stock of EJ3514-000?
You can fill out our help required form which you can use to request a quote for EJ3514-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.