Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Cores | 1 |
---|---|
Sheath Outside Diameter | 0 – 150mm |
Cross-Section Range | 300 – 2500mm² |
Insulation Diameter | 77 – 119mm |
Voltage Class | ≤ 245kV |
Armoring | Adaptable |
Design Specification | IEC 62067 |
Application Type | Indoor |
Minimum Packaging Unit | 1 |
Minimum Order Quantity | 1 |
Product Availability | Worldwide |
Product Family | 748 |
Insulation | Polymeric |
Shelf Life | 2 Years |
Compression Lug Included (Conductor) | No |
Technology | Cold Applied |
Cable Shield Style | Adaptable |
Compression Lug Included (Shield) | No |
Mechanical Lug Included (Shield) | No |
Mechanical Connectors Included | Yes |
Where can I find additional details, specifications and documents for a EJ1777-064?
Additional datasheets, footprints and schematics for EJ1777-064 are listed on our Part Details page. You can also find images and similar parts to EJ1777-064 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EJ1777-064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EJ1777-064 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EJ1777-064 fall under?
The EJ1777-064 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to EJ1777-064 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EJ1777-064 you can contact the distributor directly for product support, shipping queries etc.
Is the EJ1777-064 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EJ1777-064 have stock available?
There is no stock from authorised distributors for EJ1777-064.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EJ1777-064 often in real-time on the comparison pages.
What if I can't find stock of EJ1777-064?
You can fill out our help required form which you can use to request a quote for EJ1777-064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.