Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Partition Orientation | Horizontal/Vertical |
Number of Main Wires (Max) | 5 |
Cable Diameter (Max) (Main) | 26mm |
Cable Diameter (Min) (Main) | 10mm |
Cable Cross-Section (Min) (Main) | 2.5mm² |
Cable Cross-Section (Max) (Main) | 16mm² |
Voltage Class | ≤ 1kV |
CSA Certified | No |
UL Rating | No |
Standards | EN 50393 |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
Low Smoke Emission | No |
Marine-Offshore-Shipbuilding Certified | No |
Halogen Free | Yes |
UV-Stabilized | Yes |
Solvent-Free | Yes |
Silicone-Free | No |
Emission Free Label-Free Acc (REACH & CLP) | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Other Colors Available | No |
Product Use | Outdoor, Overhead & Direct Buried |
Minimum Packaging Unit | 1 |
Packaging Method | Cardbox |
Packaging Quantity | 1 |
Product Availability | AMERICAS, China, ASIA, EMEA, ANZPAC |
Minimum Order Quantity | 1 |
Case Seal | Gel |
Filler | PowerGel |
Technology | Cold Shrink, Cold Applied |
Cable Seal | Gel |
Strain Relief | Yes |
Product Type | LV Gel Joint |
Mechanical Connectors Included | No |
Closing Method | Snap |
Chemical Resistance | Water & Humic Acids |
Operating Temperature Range | -20 – 55°C |
Where can I find additional details, specifications and documents for a EH9930-000?
Additional datasheets, footprints and schematics for EH9930-000 are listed on our Part Details page. You can also find images and similar parts to EH9930-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EH9930-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH9930-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EH9930-000 fall under?
The EH9930-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to EH9930-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EH9930-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EH9930-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EH9930-000 have stock available?
There is no stock from authorised distributors for EH9930-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EH9930-000 often in real-time on the comparison pages.
What if I can't find stock of EH9930-000?
You can fill out our help required form which you can use to request a quote for EH9930-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.