Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.97
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.60
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.99
|
3,000
in stock
|
Buy Now | |
Farnell
from US$5.09
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$2.79
|
-
|
Buy Now | |
RS Americas
from US$3.70
|
-
|
Buy Now | |
TE Store
from US$6.32
|
-
|
Buy Now | |
Sager
from US$2.19
|
-
|
Buy Now |
Color | Yellow |
---|---|
Markers per Sleeve | 1 |
Shrink Ratio | 2:1 |
Recovered Inside Diameter | 12.7mm, .5in |
Compatible Cable Diameter | 13.3 – 23.mm, .524 – .906in |
Sleeve Length | 2in, 50mm |
Supplied Diameter | 25.4mm, 1in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Grade | Military |
Tubing Type | Ladder |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Heat Shrink Tubing and Sleeves TMS-SCE-2X-1K-1-4 | Rapid Electronics |
WIRE MARKERS - HEAT SHRINK | Farnell |
Tms-Sce-2X-1K-1-4 |Te Connectivity EH8787-000 | Newark Electronics |
Raychem | RS Americas |
Special Order: TMS-SCE-2X-1K-1-4 Printable Tubing Type: Ladder Printable Tubing Grade: Military Shrink Ratio: 2: 1 Primary Product Color: Yellow Markers per Sleeve: 1 Ladder Military 2: 1 Yellow | Military Grade Sleeves Tms-Sce-2X | Part Number: EH8787-000 | Internal Number: EH8787-000 | TE Connectivity | TE Store |
Heat Shrink Tubing & Sleeves TMS-SCE-2X-1K-1-4 | Sager |
Where can I find additional details, specifications and documents for a EH8787-000?
Additional datasheets, footprints and schematics for EH8787-000 are listed on our Part Details page. You can also find images and similar parts to EH8787-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EH8787-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH8787-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EH8787-000 fall under?
The EH8787-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to EH8787-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EH8787-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EH8787-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EH8787-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for EH8787-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EH8787-000 often in real-time on the comparison pages.
What if I can't find stock of EH8787-000?
You can fill out our help required form which you can use to request a quote for EH8787-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.