Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EH1948-000 |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
Sager
from US$1.87
|
-
|
Buy Now |
Lead Plating Material | Nickel |
---|---|
Lead Stranding | Stranded |
Lead Color | White |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | AS22759/41 |
Recovered Inside Diameter (Max) | 1.25mm, .05in |
Pre-Installed Lead Wire Size | 18AWG |
Expanded Inside Diameter (Min) | .17in, 4.32mm |
Temperature Indicator Type | Fusible Ring |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Splice Type | Shield Terminator |
Termination Method | Solder |
Wire Temperature (Max) | 200°C |
Operating Temperature (Max) | 200°C |
Resistance Properties | Immersion Protection |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a EH1948-000?
Additional datasheets, footprints and schematics for EH1948-000 are listed on our Part Details page. You can also find images and similar parts to EH1948-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EH1948-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH1948-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EH1948-000 fall under?
The EH1948-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to EH1948-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EH1948-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EH1948-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EH1948-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for EH1948-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EH1948-000 often in real-time on the comparison pages.
What if I can't find stock of EH1948-000?
You can fill out our help required form which you can use to request a quote for EH1948-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.