Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EH1936-000 |
Lead Plating Material | Nickel |
---|---|
Lead Stranding | Stranded |
Lead Color | White |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | AS22759/41 |
Pre-Installed Lead Wire Size | 22AWG |
Expanded Inside Diameter (Min) | .17in, 4.32mm |
Recovered Inside Diameter (Max) | .05in, 1.25mm |
Temperature Indicator Type | Fusible Ring |
Product Type | Shield Terminator |
Splice Type | Shield Terminator |
Temperature Indicator | Yes |
Termination Method | Solder |
Wire Temperature (Max) | 200°C |
Operating Temperature (Max) | 200°C |
Resistance Properties | Immersion Protection |
Solder Sleeve Shield Terminator 4.32mm Nickel | Avnet America |
TE Connectivity S200-3-55-22-9 | Sager |
Where can I find additional details, specifications and documents for a EH1936-000?
Additional datasheets, footprints and schematics for EH1936-000 are listed on our Part Details page. You can also find images and similar parts to EH1936-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EH1936-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH1936-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EH1936-000 fall under?
The EH1936-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to EH1936-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EH1936-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EH1936-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EH1936-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EH1936-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EH1936-000 often in real-time on the comparison pages.
What if I can't find stock of EH1936-000?
You can fill out our help required form which you can use to request a quote for EH1936-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.