Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EH1016-000 |
No distributors results available
Flexibility | Rigid |
---|---|
Color | Transparent |
Partition Orientation | Horizontal |
Number of Cores | 4 (max) |
Number of Main Wires (Max) | 2 |
Number of Branch Wires (Max) | 0 |
Width (Installed) | 870mm |
Cable Cross-Section (Max) (Main) | 300mm² |
Length (Installed) | 1219mm |
Cable Connection | Mechanical Connector |
Height (Installed) | 600mm |
Cross-Section Range | 95 – 300mm² |
Filler Volume | 46.2l |
Conductor Range (Main) | 95 – 300mm² |
Cable Cross-Section (Min) (Main) | 95mm² |
Voltage Class | .6/1kV |
Armoring | No |
Design Specification | BS EN 50393 |
Standards | BS EN 50393 |
UL Rating | No |
CSA Certified | No |
Application Type | Inline |
Free of Lead, Cadmium, Heavy Metals | Yes |
Product Use | Power Cables, Outdoor & Direct Buried, Joints/Splices |
Installation Instruction | English |
Other Colors Available | No |
Standard Pack | 1 |
Packaging Method | Pallet |
Minimum Packaging Unit | 1 |
Packaging Quantity | 1 |
Product Availability | EMEA |
Minimum Order Quantity | 1 |
Cable Seal | Foam |
Product Type | Control Cable Joint |
Case Seal | Clip |
Closing Method | Clips |
Filler | Polyurethene Resin |
Cable Shield Style | Copper Wire |
Mechanical Lug Included (Shield) | No |
Product Family | B&H |
Connector Type | Mechanical |
Technology | Resin |
Mechanical Lug Included (Conductor) | No |
Shelf Life | Unlimited |
Mechanical Connectors Included | Yes |
Where can I find additional details, specifications and documents for a EH1016-000?
Additional datasheets, footprints and schematics for EH1016-000 are listed on our Part Details page. You can also find images and similar parts to EH1016-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EH1016-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH1016-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EH1016-000 fall under?
The EH1016-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to EH1016-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EH1016-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EH1016-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EH1016-000 have stock available?
There is no stock from authorised distributors for EH1016-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EH1016-000 often in real-time on the comparison pages.
What if I can't find stock of EH1016-000?
You can fill out our help required form which you can use to request a quote for EH1016-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.