Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EG8195-000 |
Splice Features | Splice Kit |
---|---|
Splice Material | Nickel-Plated |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Barrel Inside Diameter | 2.54mm, .1in |
Wire Size | 1900 – 6755CMA, .95 – 3.37mm², 16 – 12AWG |
Overall Length | 1.35in, 34.93mm |
Government Qualified | Yes |
Heavy Duty | No |
Packaging Method | Bag/Box |
Wire/Cable Type | Insulated Wire |
Insulated | Yes |
Product Type | Splice |
Sealable | Yes |
Barrel Type | Closed Barrel |
Serrated | No |
Splice Type | In-Line Splice |
Accessory Type | Splice |
Support Style | Non-Insulation Support |
Operating Temperature Range | -55 – 200°C, -67 – 392°F |
Splice Terminal In-Line Type 12AWG to 16AWG Closed Barrel Bag | Avnet America |
TE Connectivity D-200-87 | Sager |
Where can I find additional details, specifications and documents for a EG8195-000?
Additional datasheets, footprints and schematics for EG8195-000 are listed on our Part Details page. You can also find images and similar parts to EG8195-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG8195-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG8195-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG8195-000 fall under?
The EG8195-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to EG8195-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG8195-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EG8195-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG8195-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EG8195-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG8195-000 often in real-time on the comparison pages.
What if I can't find stock of EG8195-000?
You can fill out our help required form which you can use to request a quote for EG8195-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.