Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EG7600-000 |
Insulation Material | Modified PFA |
---|---|
Conductor Material | Nickel-Coated Copper |
Jacket Color | White |
Number of Conductors | 1 |
Number of Strands | 665 |
Wire Diameter | .171in, 4.34mm |
Strand Size | 38AWG |
Wire Size | 10AWG |
Conductor Diameter | 3.2mm, .126in |
Voltage Rating | 1000VAC |
Product Type | Cable |
Operating Temperature Range | -65 – 260°C |
Cable 10 AWG Nickel Plated Copper Modified PFA 1000V White | Avnet America |
Hook-up Wire SHF260-0113-10-9 | Sager |
Where can I find additional details, specifications and documents for a EG7600-000?
Additional datasheets, footprints and schematics for EG7600-000 are listed on our Part Details page. You can also find images and similar parts to EG7600-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG7600-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG7600-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG7600-000 fall under?
The EG7600-000 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to EG7600-000 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG7600-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EG7600-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG7600-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EG7600-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG7600-000 often in real-time on the comparison pages.
What if I can't find stock of EG7600-000?
You can fill out our help required form which you can use to request a quote for EG7600-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.