Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EG2692-000 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
---|---|
Material | Aluminum |
Color | Olive Drab |
Adapter Entry Size | 10 |
TE Adapter Code | 40 |
Cable Entry Diameter | .2 – 15.9mm, .01 – .63in |
Cable Diameter Range | 7.9 – 12.7mm, .313 – .5in |
Connector Detail Specification Number | D38999/42, D38999/24, D38999/26, D38999/46, D38999/47, D38999/40, D38999/20 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W |
Style | Band Adapter |
Pluggable I/O Accessory Type | Band |
Adapter Angle | 00 |
Connector Shell Size | 13, C |
Termination Device Included | Band |
Termination Device Type | Band Strap |
Overbraid Termination | Band |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Banding Backshell with Band Strap for MIL-DTL-38999 Series III and IV Circular Connectors 13 Shell Size Straight Aluminum Alloy | Avnet America |
Where can I find additional details, specifications and documents for a EG2692-000?
Additional datasheets, footprints and schematics for EG2692-000 are listed on our Part Details page. You can also find images and similar parts to EG2692-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG2692-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG2692-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG2692-000 fall under?
The EG2692-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EG2692-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG2692-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EG2692-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG2692-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for EG2692-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG2692-000 often in real-time on the comparison pages.
What if I can't find stock of EG2692-000?
You can fill out our help required form which you can use to request a quote for EG2692-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.