Status: | Active |
---|---|
Series: | EFC8811R |
RoHS: | Compliant |
2.5 V drive |
ESD Diode-Protected Gate |
Common-Drain Type |
RoHS compliance |
2 kV ESD HBM |
Benefits |
---|
Suites for Li-Ion battery pack protection circuit (1 cell, 2 cell) |
Stronger to ESD |
Best suited for Li-Ion battery pack protection circuit |
Environmental consideration |
Applications |
---|
1-Cell Lithium-ion Battery Charging and Discharging Switch |
End Products |
---|
Single Cell Lithium-ion Battery Equipments |
Description | EFC8811R |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual Common Drain |
V(BR)DSS Min (V) | 12 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1.3 |
ID Max (A) | 27 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=6.3 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=3.2 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 12 |
Qg Typ @ VGS = 10 V (nC) | 100 |
Ciss Typ (pF) | - |
Package Type | CSP-6 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
MOSFET, DUAL N-CH, 12V, 27A, CSP-6 | element14 |
Transistor MOSFET Array Dual N-CH 6-Pin CSP T/R | Avnet America |
Mosfet, Dual N-Ch, 12V, 27A, Csp-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a EFC8811R-TF?
Additional datasheets, footprints and schematics for EFC8811R-TF are listed on our Part Details page. You can also find images and similar parts to EFC8811R-TF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFC8811R-TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFC8811R-TF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFC8811R-TF fall under?
The EFC8811R-TF is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to EFC8811R-TF when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFC8811R-TF you can contact the distributor directly for product support, shipping queries etc.
Is the EFC8811R-TF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for EFC8811R-TF have stock available?
Authorised distributors including Farnell, element14, Avnet America and Newark Electronics have stock available or on a lead time for EFC8811R-TF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFC8811R-TF often in real-time on the comparison pages.
What if I can't find stock of EFC8811R-TF?
You can fill out our help required form which you can use to request a quote for EFC8811R-TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.