Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
EF80276001,
7-1899816-7 |
No distributors results available
Fluid Type | Unleaded Gasoline |
---|---|
Color | Black |
Flexibility | Semi-Flexible |
Material | Irradiated Modified Polyolefin |
Cut Length | 875mm, 34.45in |
Expanded Inside Diameter (Min) | .236in, 6mm |
Recovered Wall Thickness (Nominal) | 1mm, .0391in |
Recovered Wall Thickness (Tolerance) | 1mm, .0391in |
Recovered Inside Diameter (Max) | .187in, 4.76mm |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | AP-2000 |
Resistant To | Fluids, Impact, Mechanical Damage |
Recovery Temperature | 115°C |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 80°C |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Immersion Protection |
Where can I find additional details, specifications and documents for a EF80276001?
Additional datasheets, footprints and schematics for EF80276001 are listed on our Part Details page. You can also find images and similar parts to EF80276001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF80276001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF80276001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF80276001 fall under?
The EF80276001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to EF80276001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF80276001 you can contact the distributor directly for product support, shipping queries etc.
Is the EF80276001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF80276001 have stock available?
There is no stock from authorised distributors for EF80276001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF80276001 often in real-time on the comparison pages.
What if I can't find stock of EF80276001?
You can fill out our help required form which you can use to request a quote for EF80276001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.