Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black, White |
---|---|
LED Compatible | Yes |
Dimensions | 64.88 x 27.23mm, 2.55 x 1.07in |
Voltage Rating | 185 – 305VAC |
Load Rating (Tungsten) | 700W |
Fail Mode | On |
Surge Protection | 320Joule, 320 J |
Relay Rating | 16A |
Load Rating (Ballast) | 700VA |
Housing Material | UV Stabilized Polypropylene Cover & High-Temperature Polyster Base |
Standards | ANSI C136.10, AS/NZS 1158.6 |
Mounting Style | Socket |
Turn OFF Time Delay | 30 – 30seconds |
Turn ON Light Level | 15fc |
Application | V Luminaires, LEDs, Category P |
Turn ON Time Delay | Customer Defined Delay (30 Second On/Off)seconds |
OFF/ON Ratio | 2:01 |
Frequency | 50Hz |
Product Use | Roadway Lighting, Specialty Lighting |
Warranty | 3 Years |
Other Colors Available | No |
Packaging Method | Individually Boxed Units |
Standard Pack | 1 |
Product Availability | ASIA, ANZPAC |
Minimum Order Quantity | 50 |
Technology | Electronic |
Light Sensor | Non-Drifting Phototransistor |
Product Type | Commercial/Industrial |
Product Family | AC1 |
Operating Temperature Range | -40 – 60°C |
Where can I find additional details, specifications and documents for a EF7300-000?
Additional datasheets, footprints and schematics for EF7300-000 are listed on our Part Details page. You can also find images and similar parts to EF7300-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF7300-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF7300-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF7300-000 fall under?
The EF7300-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to EF7300-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF7300-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EF7300-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF7300-000 have stock available?
There is no stock from authorised distributors for EF7300-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF7300-000 often in real-time on the comparison pages.
What if I can't find stock of EF7300-000?
You can fill out our help required form which you can use to request a quote for EF7300-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.