Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 9mm x 20mm |
Label Material | Polyamide |
Label Colour | Yellow |
Pack Quantity | 10000 |
Product Range | - |
Colour | Yellow |
Label Height | 9mm |
Label Size | 9mm x 20mm |
Label Width | 20mm |
Legend | Blank |
Material | Polyamide |
Eet-0920G-4 |Raychem Te Connectivity EET-0920G-4 | Newark Electronics |
LABEL, YLW, 9X20MM, RL 10K | element14 |
LABEL, YLW, 9X20MM, RL 10K | Farnell |
EET-0920G-4 | Avnet America |
Where can I find additional details, specifications and documents for a EET-0920G-4?
Additional datasheets, footprints and schematics for EET-0920G-4 are listed on our Part Details page. You can also find images and similar parts to EET-0920G-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EET-0920G-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EET-0920G-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EET-0920G-4 fall under?
The EET-0920G-4 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to EET-0920G-4 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EET-0920G-4 you can contact the distributor directly for product support, shipping queries etc.
Is the EET-0920G-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EET-0920G-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for EET-0920G-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EET-0920G-4 often in real-time on the comparison pages.
What if I can't find stock of EET-0920G-4?
You can fill out our help required form which you can use to request a quote for EET-0920G-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.