Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Transparent |
---|---|
Partition Orientation | Vertical |
Number of Branch Wires (Max) | 4 |
Number of Main Wires (Max) | 4 |
Cable Diameter (Max) (Main) | 55mm |
Filler Volume | 1.7l |
Branch Cable Cross-Section (Min) | 10mm² |
Branch Cable Cross-Section (Max) | 70mm² |
Cable Cross-Section (Min) (Main) | 70mm² |
Branch Cable Diameter (Max) | 36mm |
Cable Cross-Section (Max) (Main) | 150mm² |
Voltage Class | ≤ 1kV |
CSA Certified | No |
UL Rating | No |
Standards | EN 50393 |
Solvent-Free | Yes |
Marine-Offshore-Shipbuilding Certified | No |
UV-Stabilized | No |
Silicone-Free | Yes |
Halogen Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | No |
Low Smoke Emission | No |
Other Colors Available | No |
Product Use | Outdoor & Direct Buried |
Packaging Quantity | 1 |
Packaging Method | Cardbox |
Minimum Packaging Unit | 1 |
Product Availability | EMEA, ASIA, AMERICAS, China, ANZPAC |
Minimum Order Quantity | 1 |
Product Type | LV Resin Branch Joint |
Case Seal | Labyrinth |
Closing Method | Snap |
Filler | PU RAPID 4300B |
Cable Seal | Foam |
Tap Geometry | Parallel |
Filler Packing (D/C) | Double Chamber Bags |
Technology | Resin |
Connector Type | Ring Connector |
Strain Relief | No |
Chemical Resistance | Water & Humic Acids |
Operating Temperature Range | -20 – 55°C |
Where can I find additional details, specifications and documents for a EE8512-000?
Additional datasheets, footprints and schematics for EE8512-000 are listed on our Part Details page. You can also find images and similar parts to EE8512-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE8512-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE8512-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE8512-000 fall under?
The EE8512-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to EE8512-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE8512-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EE8512-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE8512-000 have stock available?
There is no stock from authorised distributors for EE8512-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE8512-000 often in real-time on the comparison pages.
What if I can't find stock of EE8512-000?
You can fill out our help required form which you can use to request a quote for EE8512-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.