Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | BAH-028110185 |
No distributors results available
Color | Transparent |
---|---|
Partition Orientation | Horizontal |
Flexibility | Rigid |
Number of Main Wires (Max) | 2 |
Number of Branch Wires (Max) | 0 |
Number of Cores | 4 (max) |
Width (Installed) | 820mm |
Cable Cross-Section (Min) (Main) | 95mm² |
Cable Cross-Section (Max) (Main) | 300mm² |
Length (Installed) | 2175mm |
Cable Connection | Mechanical Connector |
Cross-Section Range | 95 – 300mm² |
Height (Installed) | 600mm |
Conductor Range (Main) | 95 – 300mm² |
Filler Volume | 83.44l |
Voltage Class | .6/1kV |
Armoring | No |
CSA Certified | No |
Design Specification | BS EN 50393 |
UL Rating | No |
Standards | BS EN 50393 |
Application Type | Inline |
Free of Lead, Cadmium, Heavy Metals | Yes |
Product Use | Joints/Splices, Outdoor & Direct Buried, Power Cables |
Installation Instruction | English |
Other Colors Available | No |
Standard Pack | 1 |
Packaging Quantity | 1 |
Packaging Method | Pallet |
Minimum Packaging Unit | 1 |
Minimum Order Quantity | 1 |
Product Availability | EMEA |
Technology | Resin |
Case Seal | Clip |
Shelf Life | Unlimited |
Mechanical Connectors Included | No |
Cable Shield Style | Copper Wire |
Closing Method | Clips |
Product Family | B&H |
Connector Type | Mechanical |
Cable Seal | Foam |
Product Type | Control Cable Joint |
Mechanical Lug Included (Shield) | No |
Mechanical Lug Included (Conductor) | No |
Filler | Polyurethene Resin |
Where can I find additional details, specifications and documents for a EE8509-000?
Additional datasheets, footprints and schematics for EE8509-000 are listed on our Part Details page. You can also find images and similar parts to EE8509-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE8509-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE8509-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE8509-000 fall under?
The EE8509-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to EE8509-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE8509-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EE8509-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE8509-000 have stock available?
There is no stock from authorised distributors for EE8509-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE8509-000 often in real-time on the comparison pages.
What if I can't find stock of EE8509-000?
You can fill out our help required form which you can use to request a quote for EE8509-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.