Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1899769-0,
ELB-15-200-BI |
Conductor Material | Aluminum/Copper |
---|---|
Voltage Class | ≤ 15kV |
UL Rating | No |
Application Type | Bushing Insert |
Product Availability | AMERICAS |
Technology | Cold Applied |
Bushing Type | 200A |
Rsss-5255-R Screenedelbo |Energydivision Te Connectivity EE5631-000 | Newark Electronics |
RSSS-5255-R SCREENEDELBO | Rapid Electronics |
Bushing Insert for Power Cables 15KV 200A | Avnet America |
Where can I find additional details, specifications and documents for a EE5631-000?
Additional datasheets, footprints and schematics for EE5631-000 are listed on our Part Details page. You can also find images and similar parts to EE5631-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE5631-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE5631-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE5631-000 fall under?
The EE5631-000 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Loadbreak Connections.
Can I view similar or alternative parts?
You can view similar parts to EE5631-000 when available in the Loadbreak Connections range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE5631-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EE5631-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE5631-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for EE5631-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE5631-000 often in real-time on the comparison pages.
What if I can't find stock of EE5631-000?
You can fill out our help required form which you can use to request a quote for EE5631-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.