Status: | Unknown |
---|---|
Series: | EC2 & EE2 Series |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.29
|
810
in stock
|
Buy Now | |
Avnet Asia
from US$1.43
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
810
in stock
|
Buy Now | |
element14
from US$1.82
|
810
in stock
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now | |
RS Americas
from US$3.05
|
-
|
Buy Now | |
TTI Europe
from US$1.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coil Voltage | 3VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | EC2 & EE2 Series |
Relay Mounting | SMD |
Coil Type | Latching Dual Coil |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Alloy |
Coil Resistance | 64.3ohm |
SVHC | No SVHC (15-Jan-2018) |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 3V |
Contact Current Max | 2A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
External Depth | 15mm |
External Height | 10mm |
External Width | 7.5mm |
Electromechanical Relay DPDT 2A 3VDC 64.3Ohm Surface Mount | Avnet Asia |
Signal Relay, Ee2 Series, Latching Dual Coil, Dpdt, Smd, 2 A, 3 Vdc Rohs Compliant: Yes |Kemet EE2-3TNU-L | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14 |
Relay, E-Mech, Latching, DPDT, Ctrl-V 3DC,2A,250VAC, PCB Mount, SMD, EC2/EE2 Series | KEMET EE2-3TNU-L | RS Americas |
RELAY SIGNAL 2FORMC 3V 10UA | TTI Europe |
Where can I find additional details, specifications and documents for a EE2-3TNU-L?
Additional datasheets, footprints and schematics for EE2-3TNU-L are listed on our Part Details page. You can also find images and similar parts to EE2-3TNU-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE2-3TNU-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE2-3TNU-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE2-3TNU-L fall under?
The EE2-3TNU-L is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to EE2-3TNU-L when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE2-3TNU-L you can contact the distributor directly for product support, shipping queries etc.
Is the EE2-3TNU-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE2-3TNU-L have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for EE2-3TNU-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE2-3TNU-L often in real-time on the comparison pages.
What if I can't find stock of EE2-3TNU-L?
You can fill out our help required form which you can use to request a quote for EE2-3TNU-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.