Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel Mount |
Gap Width | 5mm |
Aperture Width | 0.5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | - |
Automotive Qualification Standard | - |
OPTO SWITCH, SLOTTED | element14 |
Photomicrosensor, Phototransistor, Panel | Newark Electronics |
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX1235A-P2?
Additional datasheets, footprints and schematics for EE-SX1235A-P2 are listed on our Part Details page. You can also find images and similar parts to EE-SX1235A-P2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX1235A-P2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX1235A-P2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX1235A-P2 fall under?
The EE-SX1235A-P2 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX1235A-P2 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX1235A-P2 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX1235A-P2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX1235A-P2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for EE-SX1235A-P2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX1235A-P2 often in real-time on the comparison pages.
What if I can't find stock of EE-SX1235A-P2?
You can fill out our help required form which you can use to request a quote for EE-SX1235A-P2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.