Status: | Unknown |
---|---|
Series: | EDK Series |
RoHS: | Unknown |
Prices starting from US$0.0460
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
1,635
in stock
|
Buy Now | |
Rutronik
from US$0.0498
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
9,855
in stock
|
Buy Now | |
element14
from US$0.06
|
1,635
in stock
|
Buy Now | |
Distrelec
from US$0.08
|
290
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 10µF |
Voltage Rating | 16V |
ESR | - |
Product Range | EDK Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Ripple Current AC | 28mA |
Diameter | 4mm |
Height | 5.4mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
EDK 10uF 16V 20% 4x5 | Rutronik |
Cap, 10Uf, 16V, Alu Elec, Smd | Newark Electronics |
CAP, 10µF, 16V, SMD | element14 |
KEMET SMD Electrolytic Capacitor, EDK, 10uF, 16V, 20% | Distrelec |
Aluminum Electrolytic Capacitor, 10 uF, 16 V, ± 20%, 2000 hours @ 85°C, Radial Can - SMD | Avnet America |
ALU Electrolytic, SMD, EDK, +85oC, 16VDC, 4uF, 4 x 5.4 | KEMET EDK106M016A9BAA | RS Americas |
Aluminum Electrolytic Capacitor, 10 uF, 16 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EDK106M016A9BAA?
Additional datasheets, footprints and schematics for EDK106M016A9BAA are listed on our Part Details page. You can also find images and similar parts to EDK106M016A9BAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDK106M016A9BAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDK106M016A9BAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDK106M016A9BAA fall under?
The EDK106M016A9BAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EDK106M016A9BAA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDK106M016A9BAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDK106M016A9BAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDK106M016A9BAA have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for EDK106M016A9BAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDK106M016A9BAA often in real-time on the comparison pages.
What if I can't find stock of EDK106M016A9BAA?
You can fill out our help required form which you can use to request a quote for EDK106M016A9BAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.