Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 7.5A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.013ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.3V |
Power Dissipation Pd | 1.3W |
Transistor Case Style | SOT-28FL |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
ECH8668-TL-H Dual N/P-channel MOSFET Transistor, 5 A, 7.5 A, 20 V, 8-Pin ECH | ON Semiconductor ECH8668-TL-H | RS Americas |
Mosfet, N & P-Ch, 20V, 7.5A, Sot-28Fl | Newark Electronics |
Where can I find additional details, specifications and documents for a ECH8668-TL-H?
Additional datasheets, footprints and schematics for ECH8668-TL-H are listed on our Part Details page. You can also find images and similar parts to ECH8668-TL-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECH8668-TL-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECH8668-TL-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECH8668-TL-H fall under?
The ECH8668-TL-H is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to ECH8668-TL-H when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECH8668-TL-H you can contact the distributor directly for product support, shipping queries etc.
Is the ECH8668-TL-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECH8668-TL-H have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for ECH8668-TL-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECH8668-TL-H often in real-time on the comparison pages.
What if I can't find stock of ECH8668-TL-H?
You can fill out our help required form which you can use to request a quote for ECH8668-TL-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.