Status: | Active |
---|---|
Series: | ECH8661 |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
-
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
Farnell
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
On-Resistance  - N-Channel: RDS(on)1 = 18mΩ (typ)  - P-Channel: RDS(on)1 = 30mΩ (typ) |
4.0V drive |
Protection diode in |
Applications |
---|
This product is general usage and suitable for many different applications |
Description | ECH8661 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.6 |
ID Max (A) | 7 |
PD Max (W) | 1.3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 41 |
RDS(on) Max @ VGS = 10 V (mΩ) | 24 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 11.8 |
Ciss Typ (pF) | 710 |
Package Type | SOT-28 FL / ECH-8 |
ON Semi MOSFET, ECH8661-TL-H | RS |
Power Mosfet, 30V, 7A, 24Mohm, -30V, -5.5A, 39Mohm, Complementary Dual Ech8/Reel |Onsemi ECH8661-TL-H | Newark Electronics |
ECH8661 Series Mosfet N and P-Channel 30V 7A, 5.5A 1.5W Surface Mount 8-ECH | Future Electronics |
Trans MOSFET N/P-CH 30V 7A/5.5A 8-Pin ECH T/R | Avnet America |
ECH8661-TL-H Dual N/P-channel MOSFET Transistor, 5.5 A, 7 A, 30 V, 8-Pin ECH | ON Semiconductor ECH8661-TL-H | RS Americas |
MOSFET, DUAL N&P CH, 30V, 7A, ECH | Farnell |
Where can I find additional details, specifications and documents for a ECH8661-TL-H?
Additional datasheets, footprints and schematics for ECH8661-TL-H are listed on our Part Details page. You can also find images and similar parts to ECH8661-TL-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECH8661-TL-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECH8661-TL-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECH8661-TL-H fall under?
The ECH8661-TL-H is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to ECH8661-TL-H when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECH8661-TL-H you can contact the distributor directly for product support, shipping queries etc.
Is the ECH8661-TL-H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ECH8661-TL-H have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ECH8661-TL-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECH8661-TL-H often in real-time on the comparison pages.
What if I can't find stock of ECH8661-TL-H?
You can fill out our help required form which you can use to request a quote for ECH8661-TL-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.