Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 24V |
On Resistance Rds(on) | 0.0105ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.3V |
Power Dissipation Pd | 1.4W |
Transistor Case Style | SOT-28FL |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
N-Channel Power Mosfet, 24V, 10A, 14Mohm, Dual Ech8/Reel Rohs Compliant: Yes |Onsemi ECH8651R-TL-H | Newark Electronics |
MOSFET 2N-CH 24V 10A ECH8 | Future Electronics |
MOSFET, DUAL N-CH, 24V, 10A, SOT-28FL | element14 |
Where can I find additional details, specifications and documents for a ECH8651R-TL-H?
Additional datasheets, footprints and schematics for ECH8651R-TL-H are listed on our Part Details page. You can also find images and similar parts to ECH8651R-TL-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECH8651R-TL-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECH8651R-TL-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECH8651R-TL-H fall under?
The ECH8651R-TL-H is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to ECH8651R-TL-H when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECH8651R-TL-H you can contact the distributor directly for product support, shipping queries etc.
Is the ECH8651R-TL-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECH8651R-TL-H have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for ECH8651R-TL-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECH8651R-TL-H often in real-time on the comparison pages.
What if I can't find stock of ECH8651R-TL-H?
You can fill out our help required form which you can use to request a quote for ECH8651R-TL-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.