Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EB9466-000 |
Prices starting from US$63.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$139.88
|
23
in stock
|
Buy Now | |
Heilind Electronics
from US$125.72
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$122.58
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$152.83
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$119.00
|
23
in stock
|
Buy Now | |
Farnell
from US$295.41
|
19
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$125.72
|
9
in stock
|
Buy Now | |
Avnet America
from US$99.39
|
-
|
Buy Now | |
Sager
from US$63.71
|
-
|
Buy Now |
TE Adapter Code | 40 |
---|---|
Adapter Plating Material | Zinc Nickel (ASTM B841) Chromate Chemical Conversion |
Color | Black |
Adapter Entry Size | 6 |
Material | Aluminum |
Cable Diameter Range | 4.8 – 7.6mm, .188 – .3in |
Cable Entry Diameter | .01 – .38in, .2 – 9.5mm |
Connector Detail Specification Number | D38999/42, D38999/47, D38999/20, D38999/40, D38999/26, D38999/46, D38999/24 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W |
Style | Tinel-Lock Adapter |
Connector Shell Size | E, 17 |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Included | TR06AI |
Adapter Angle | 00 |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
TXR40AZ00-1606AI | Heilind Electronics |
Circular Mil Spec Backshells Txr40Az00-1606Ai |Raychem Te Connectivity EB9466-000 | Newark Electronics |
Circular MIL Spec Backshells TXR40AZ00-1606AI | Rapid Electronics |
TE Connectivity Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Black Zinc Nickel Entry Size 6 | Distrelec |
CIRCULAR CLAMPS-STRAIN RELIEFS | Farnell |
Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Black Zinc Nickel Entry Size 6 | Avnet America |
Where can I find additional details, specifications and documents for a EB9466-000?
Additional datasheets, footprints and schematics for EB9466-000 are listed on our Part Details page. You can also find images and similar parts to EB9466-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EB9466-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB9466-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EB9466-000 fall under?
The EB9466-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EB9466-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EB9466-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EB9466-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EB9466-000 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for EB9466-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EB9466-000 often in real-time on the comparison pages.
What if I can't find stock of EB9466-000?
You can fill out our help required form which you can use to request a quote for EB9466-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.