Status: | Unknown |
---|---|
Series: | 3.81mm EB3 Series |
RoHS: | Unknown |
Gender | Socket |
---|---|
Pitch Spacing | 3.81mm |
No. of Positions | 2Positions |
Rated Current | 8A |
Rated Voltage | 300V |
Block Orientation | Through Hole Vertical |
Product Range | 3.81mm EB3 Series |
Colour | Green |
Terminal Block, Eurostyle, 2 Position | Newark Electronics |
TERMINAL BLOCK, EUROSTYLE, 2 POSITION | element14 |
Where can I find additional details, specifications and documents for a EB3-02-B-180?
Additional datasheets, footprints and schematics for EB3-02-B-180 are listed on our Part Details page. You can also find images and similar parts to EB3-02-B-180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EB3-02-B-180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB3-02-B-180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EB3-02-B-180 fall under?
The EB3-02-B-180 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to EB3-02-B-180 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EB3-02-B-180 you can contact the distributor directly for product support, shipping queries etc.
Is the EB3-02-B-180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EB3-02-B-180 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for EB3-02-B-180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EB3-02-B-180 often in real-time on the comparison pages.
What if I can't find stock of EB3-02-B-180?
You can fill out our help required form which you can use to request a quote for EB3-02-B-180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.