Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 3.81mm |
---|---|
No. of Positions | 9Positions |
Wire Size AWG Min | 30AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | - |
Wire Connection Method | Screw |
Rated Current | 12A |
Colour | Green |
TERMINAL BLOCK, EUROSTYLE, 9POS 30-16AWG | element14 |
Terminal Block, Eurostyle, 9 Position 30-16Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a EB25-18-B-L?
Additional datasheets, footprints and schematics for EB25-18-B-L are listed on our Part Details page. You can also find images and similar parts to EB25-18-B-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EB25-18-B-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB25-18-B-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EB25-18-B-L fall under?
The EB25-18-B-L is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to EB25-18-B-L when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EB25-18-B-L you can contact the distributor directly for product support, shipping queries etc.
Is the EB25-18-B-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EB25-18-B-L have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for EB25-18-B-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EB25-18-B-L often in real-time on the comparison pages.
What if I can't find stock of EB25-18-B-L?
You can fill out our help required form which you can use to request a quote for EB25-18-B-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.