Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | POLT-12C/1XI |
No distributors results available
Number of Cores | 1 |
---|---|
Mechanical Lug Included (M16, Conductor) | No |
Mechanical Lug Included (M12, Conductor) | No |
Cross-Section Range | 25 – 95mm² |
Voltage Class | ≤ 12kV |
Design Specification | IEC 60502-4, HD CENELEC 629.1, GOST 13781.0.86,UHL 1 |
Application Type | Indoor |
Installation Instruction | Russian, Lithuanian |
Product Availability | CIS, Russia |
Insulation | Plastic (XLPE) |
Cable Shield Style | Wire Copper |
Technology | Heat Shrink |
Where can I find additional details, specifications and documents for a E88527-076?
Additional datasheets, footprints and schematics for E88527-076 are listed on our Part Details page. You can also find images and similar parts to E88527-076 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E88527-076 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E88527-076 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E88527-076 fall under?
The E88527-076 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to E88527-076 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E88527-076 you can contact the distributor directly for product support, shipping queries etc.
Is the E88527-076 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E88527-076 have stock available?
There is no stock from authorised distributors for E88527-076.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E88527-076 often in real-time on the comparison pages.
What if I can't find stock of E88527-076?
You can fill out our help required form which you can use to request a quote for E88527-076 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.