Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E83605-000,
4-1200621-8 |
Shrink Ratio | 1.75:1 |
---|---|
Fluid Type | Chemicals/Solvents, Aviation Fuel, Lubricating Oil, Ground Vehicle Fuels, Hydraulic Fluid, Water |
Material Systems Code | 20 |
Flexibility | Flexible |
Material | Chlorinated Polyolefin |
Color | Black |
Recovered Inside Diameter (Max) | .36in, 9.1mm |
Size Range | 9.1 – 15.9mm, .36 – 625in |
Expanded Inside Diameter (Min) | .625in, 15.9mm |
Recovered Wall Thickness (Nominal) | .052in, 1.32mm |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Product Family | NT-MIL |
Flammability | Flame-Retardant |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Recovery Temperature | 135°C |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -70 – 121°C |
Shrink Temperature (Min) | 135°C |
Nt-Mil-5/8-0-Sp |Raychem Te Connectivity E83605-000 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Chlorinated Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing 1.75:1 Polyolefin Black Spool | Avnet Abacus |
Where can I find additional details, specifications and documents for a E83605-000?
Additional datasheets, footprints and schematics for E83605-000 are listed on our Part Details page. You can also find images and similar parts to E83605-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E83605-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E83605-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E83605-000 fall under?
The E83605-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to E83605-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E83605-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E83605-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E83605-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for E83605-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E83605-000 often in real-time on the comparison pages.
What if I can't find stock of E83605-000?
You can fill out our help required form which you can use to request a quote for E83605-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.