Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E80902-000,
9-1201836-2 |
No distributors results available
Color | Bright Silver |
---|---|
Feedthrough Material | Aluminum |
Feedthrough Type | 1-Sided |
Feedthrough Plating Material | Electroless Nickel |
Modification | None |
Thread Length | 1.417in, 36mm |
Feedthrough Inside Diameter (Max) | 30.2mm, 1.49in |
Recovered Inside Diameter (Max) | .621in, 15.8mm |
Cable Diameter Range | .827 – 1.024in, 21 – 26mm |
Expanded Inside Diameter (Min) | 1.122in, 28.5mm |
Screw & Hole Thread Size | M36 x 1.5 |
Mounting Style | Bulkhead |
Adhesive Type | Hot-Melt |
Angle | Straight |
Shielded | No |
Product Type | Heat Shrink Cable Feedthrough |
Flammability | Low Fire Hazard |
Where can I find additional details, specifications and documents for a E80902-000?
Additional datasheets, footprints and schematics for E80902-000 are listed on our Part Details page. You can also find images and similar parts to E80902-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E80902-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E80902-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E80902-000 fall under?
The E80902-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to E80902-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E80902-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E80902-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E80902-000 have stock available?
There is no stock from authorised distributors for E80902-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E80902-000 often in real-time on the comparison pages.
What if I can't find stock of E80902-000?
You can fill out our help required form which you can use to request a quote for E80902-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.