Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E71896-000,
3-1201902-2 |
No distributors results available
Material | 303 Stainless Steel |
---|---|
Adapter Plating Material | Steel & Other Base Metals Heat Treatable to Improve Hardness: Electroless Nickel per SAE AMS-C-26074, Class 1, Grade B, Aluminum Alloys: Electroless Nickel per SAE AMS-C-26074, Class 3 or Class 4, Grade B |
TE Adapter Code | 54 |
Connector General Specification Number | MIL-DTL-83723 / SERIES III |
TE Connector Interface Code | 54 |
Connector Shell Size | 15 |
Adapter Angle | 90 |
Termination Device Type | Ferrule |
Sealable | Yes |
Connector System | Cable-to-Cable |
Style | HexaShield |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Where can I find additional details, specifications and documents for a E71896-000?
Additional datasheets, footprints and schematics for E71896-000 are listed on our Part Details page. You can also find images and similar parts to E71896-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E71896-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E71896-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E71896-000 fall under?
The E71896-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to E71896-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E71896-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E71896-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E71896-000 have stock available?
There is no stock from authorised distributors for E71896-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E71896-000 often in real-time on the comparison pages.
What if I can't find stock of E71896-000?
You can fill out our help required form which you can use to request a quote for E71896-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.