Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1200500-3,
E62181-000 |
Color | White |
---|---|
Markers per Sleeve | 2 |
Shrink Ratio | 3:1 |
Sleeve Length | 25mm, 1in |
Recovered Inside Diameter | 1.5mm, .063in |
Supplied Diameter | .187in, 4.8mm |
Compatible Cable Diameter | .069 – .16in, 1.7 – 4.mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Number of Prescores | 1 |
Tubing Type | Ladder |
Tubing Grade | Fluid Resistant |
Operating Temperature Range | -103 – 275°F, -75 – 135°C |
Wire Labels & Markers D-SCE-1K-4.8-50-S1-9 | Sager |
Where can I find additional details, specifications and documents for a E62181-000?
Additional datasheets, footprints and schematics for E62181-000 are listed on our Part Details page. You can also find images and similar parts to E62181-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E62181-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E62181-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E62181-000 fall under?
The E62181-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to E62181-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E62181-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E62181-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E62181-000 have stock available?
Authorised distributors including TTI Europe, Avnet America, Sager and Farnell have stock available or on a lead time for E62181-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E62181-000 often in real-time on the comparison pages.
What if I can't find stock of E62181-000?
You can fill out our help required form which you can use to request a quote for E62181-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.