Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GUROFLEX-MV-C1000,
1-1201273-0 |
No distributors results available
Color | Blue |
---|---|
Flexibility | Soft-Elastic |
Voltage Rating | ≤ 24, ≤ 35, ≤ 17.5, ≤ 46, ≤ 42, ≤ 15, ≤ 7.2, ≤ 12, ≤ 25, ≤ 36 |
CSA Certified | No |
Standards | HD 629.1 |
UL Rating | No |
Solvent-Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application | Medium Voltage Cable Accessories, Medium Voltage Electrical Power Equipment Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting |
Marine-Offshore-Shipbuilding Certified | No |
Silicone-Free | Yes |
Isocyanate-Free | Yes |
Label-Free Acc REACH & CLP | Yes |
UV-Stabilized | No |
Mechanical Resistance | High Elongation |
Halogen Free | Yes |
Product Use | Insulation |
Other Colors Available | No |
Packaging Quantity | 10l |
Minimum Packaging Unit | 1 |
Packaging Method | Cans |
Product Availability | AMERICAS, ANZPAC, China, ASIA, EMEA |
Minimum Order Quantity | 1 |
Technology | Resin |
Product Type | Casting Material |
Component Design | Crosslinking |
Self-Repairing | No |
Material System | Two-Part Hydrocarbon Resin |
Flammability | Non-Flame-Retardant |
Environmental Resistance | Hydrolysis Stable, Water-Repellent |
Where can I find additional details, specifications and documents for a E57640-000?
Additional datasheets, footprints and schematics for E57640-000 are listed on our Part Details page. You can also find images and similar parts to E57640-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E57640-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E57640-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E57640-000 fall under?
The E57640-000 is listed under Power Systems > Power Cable Accessories > Potting Resin.
Can I view similar or alternative parts?
You can view similar parts to E57640-000 when available in the Potting Resin range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E57640-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E57640-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E57640-000 have stock available?
There is no stock from authorised distributors for E57640-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E57640-000 often in real-time on the comparison pages.
What if I can't find stock of E57640-000?
You can fill out our help required form which you can use to request a quote for E57640-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.