Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1200617-1,
BAV-2U-GD-MC25 |
No distributors results available
Color | Transparent |
---|---|
Partition Orientation | Horizontal |
Number of Branch Wires (Max) | 5 |
Number of Main Wires (Max) | 5 |
Branch Cable Cross-Section (Min) | 2.5mm² |
Filler Volume | .8l |
Cable Diameter (Max) (Main) | 30mm |
Branch Cable Cross-Section (Max) | 25mm² |
Cable Cross-Section (Max) (Main) | 25mm² |
Cable Cross-Section (Min) (Main) | 10mm² |
Branch Cable Diameter (Max) | 30mm |
Voltage Class | ≤ 1kV |
Standards | EN 50393 |
UL Rating | No |
CSA Certified | No |
UV-Stabilized | No |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
Silicone-Free | Yes |
Low Smoke Emission | No |
Marine-Offshore-Shipbuilding Certified | No |
Solvent-Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Halogen Free | Yes |
Emission Free Label-Free Acc (REACH & CLP) | Yes |
Other Colors Available | No |
Product Use | Outdoor & Direct Buried |
Packaging Method | Cardbox |
Packaging Quantity | 1 |
Minimum Packaging Unit | 1 |
Product Availability | China, ANZPAC, AMERICAS, ASIA, EMEA |
Minimum Order Quantity | 1 |
Case Seal | Labyrinth |
Connector Type | Mantle Terminals |
Tap Geometry | Y |
Cable Seal | Foam |
Filler | GUROFLEX |
Closing Method | Snap |
Product Type | LV Resin Branch Joint |
Strain Relief | No |
Technology | Resin |
Filler Packing (D/C) | Double Chamber Bags |
Operating Temperature Range | -20 – 55°C |
Chemical Resistance | Water & Humic Acids |
Where can I find additional details, specifications and documents for a E26018-000?
Additional datasheets, footprints and schematics for E26018-000 are listed on our Part Details page. You can also find images and similar parts to E26018-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E26018-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E26018-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E26018-000 fall under?
The E26018-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to E26018-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E26018-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E26018-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E26018-000 have stock available?
There is no stock from authorised distributors for E26018-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E26018-000 often in real-time on the comparison pages.
What if I can't find stock of E26018-000?
You can fill out our help required form which you can use to request a quote for E26018-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.