Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E25218-000,
3-1201703-6 |
No distributors results available
Flexibility | Rigid |
---|---|
Color | Black |
Number of Main Wires (Max) | 1 |
Cross-Section Range | 1/0 – 350AWG/kcmil |
Width (Installed) | 71mm, 2.75in |
Length (Installed) | 7.1in, 180mm |
Voltage Class | ≤ 1kV |
Standards | ANSI C119.1 |
Free of Lead, Cadmium, Heavy Metals | Yes |
UV-Stabilized | Yes |
Mechanical Resistance | Against Mechanical Impact |
Application Type | Inline |
Emission Free Label-Free Acc (REACH & CLP) | Yes |
Halogen Free | Yes |
Product Use | PowerGel sealant filled splice for buried, underground, & overhead applications. |
Installation Instruction | English |
Standard Pack | 18 |
Component Design | PowerGel Sealing Gel |
Product Type | LV Gel Joint |
Shelf Life | Unlimited |
Filler | PowerGel |
Closing Method | Snap |
Technology | Cold Applied |
Cable Seal | Gel |
Mechanical Connectors Included | Yes |
Connector Type | Mechanical |
Product Family | GILS |
Operating Temperature Range | -40 – 90°C |
Environmental Resistance | Yes |
Where can I find additional details, specifications and documents for a E25218-000?
Additional datasheets, footprints and schematics for E25218-000 are listed on our Part Details page. You can also find images and similar parts to E25218-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E25218-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E25218-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E25218-000 fall under?
The E25218-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to E25218-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E25218-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E25218-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E25218-000 have stock available?
There is no stock from authorised distributors for E25218-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E25218-000 often in real-time on the comparison pages.
What if I can't find stock of E25218-000?
You can fill out our help required form which you can use to request a quote for E25218-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.