Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E22982-000,
5-1202046-9 |
No distributors results available
Lead Color | White |
---|---|
Lead Plating Material | Tin |
Lead Stranding | Stranded (W2) |
Pre-Installed Lead Type | XL Polyethylene |
Pre-Installed Lead | Yes |
Pre-Installed Lead Wire Size | .38mm² |
Expanded Inside Diameter (Min) | .275in, 7mm |
Jacket Outside Diameter | 7mm, .276in |
Overall Length | 1.61in, 41mm |
Recovered Inside Diameter (Max) | .145in, 3.7mm |
Shield Outside Diameter (Min) | .145in, 3.7mm |
Wire Size | .34 – .4mm², 22AWG |
Government Qualified | No |
Temperature Indicator | Yes |
Product Type | Shield Terminator |
Temperature Indicator Type | Thermochromic |
Resistance Properties | Splash Protection |
Wire Temperature (Max) | 85°C |
Operating Temperature (Max) | 125°C |
Where can I find additional details, specifications and documents for a E22982-000?
Additional datasheets, footprints and schematics for E22982-000 are listed on our Part Details page. You can also find images and similar parts to E22982-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E22982-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E22982-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E22982-000 fall under?
The E22982-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to E22982-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E22982-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E22982-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E22982-000 have stock available?
There is no stock from authorised distributors for E22982-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E22982-000 often in real-time on the comparison pages.
What if I can't find stock of E22982-000?
You can fill out our help required form which you can use to request a quote for E22982-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.