Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | GUSJ-12/150-240 |
No distributors results available
Number of Cores | 3 |
---|---|
Cross-Section Range | 150 – 240mm² |
Voltage Class | ≤ 12kV |
Armoring | Steel Tape |
Design Specification | GOST 13781.0.86,UHL 1, HD CENELEC 629.2 |
Application Type | Inline |
Installation Instruction | Croatian |
Product Availability | SEE, CIS, Russia |
Technology | Heat Shrink |
Cable Shield Style | Sheath Aluminium, Sheath Lead |
Mechanical Connectors Included | Yes |
Insulation | Paper |
Where can I find additional details, specifications and documents for a E08773-015?
Additional datasheets, footprints and schematics for E08773-015 are listed on our Part Details page. You can also find images and similar parts to E08773-015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E08773-015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E08773-015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E08773-015 fall under?
The E08773-015 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to E08773-015 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E08773-015 you can contact the distributor directly for product support, shipping queries etc.
Is the E08773-015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E08773-015 have stock available?
There is no stock from authorised distributors for E08773-015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E08773-015 often in real-time on the comparison pages.
What if I can't find stock of E08773-015?
You can fill out our help required form which you can use to request a quote for E08773-015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.