Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E077813001,
3-1201402-1 |
No distributors results available
Shield Type | Tin-Plated Copper |
---|---|
Jacket Color | Black |
Jacket Material | Zerohal |
Conductor Material | Tin-Plated Copper |
Insulation Material | Polymer |
Wire Color | WT |
Number of Conductors | 2 |
Number of Strands | 19 |
Wire Diameter | 1.33mm |
Wire Size | 21AWG, .4mm² |
Insulation Diameter | 1.33mm |
Conductor Diameter | .76mm |
Overall Outside Diameter | 3.78mm |
Voltage Rating | 600VAC |
Packaging Method | Reel |
Product Type | Cable |
Cable Type | Power |
Cable Insulation Style | Double |
Where can I find additional details, specifications and documents for a E077813001?
Additional datasheets, footprints and schematics for E077813001 are listed on our Part Details page. You can also find images and similar parts to E077813001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E077813001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E077813001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E077813001 fall under?
The E077813001 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to E077813001 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E077813001 you can contact the distributor directly for product support, shipping queries etc.
Is the E077813001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E077813001 have stock available?
There is no stock from authorised distributors for E077813001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E077813001 often in real-time on the comparison pages.
What if I can't find stock of E077813001?
You can fill out our help required form which you can use to request a quote for E077813001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.